Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC07A0110K0GEK

Description
10k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP
Request a Quote Datasheet
Description
10k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC10KJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10KJ-ND
Resistor Networks, Arrays CSC10KJ-ND
10k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

Buy Now Datasheet
Res Thick Film NET 10K Ohm 2% 87/100W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk - CSC07A0110K0GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 10K Ohm 2% 87/100W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk
CSC07A0110K0GEK
Res Thick Film NET 10K Ohm 2% 87/100W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk CSC07A0110K0GEK
Res Thick Film NET 10K Ohm 2% 87/100W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk

Res Thick Film NET 10K Ohm 2% 87/100W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC10KJ-ND CSC07A0110K0GEK
Product Name Resistor Networks, Arrays Res Thick Film NET 10K Ohm 2% 87/100W ¦100ppm/¦C BUS 7-Pin SIP Pin Thru-Hole Bulk
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 7-SIP ThroughHole
Resistance Range 10000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details