Vishay Intertechnology, Inc. RES NET 100K OHM 7P 6RES SIP CSC07A01100KGPA

Description
RES NET 100Kohm 7P 6RES SIP
Request a Quote Datasheet
Description
RES NET 100Kohm 7P 6RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 100K OHM 7P 6RES SIP - CSC07A01100KGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 100K OHM 7P 6RES SIP
CSC07A01100KGPA
RES NET 100K OHM 7P 6RES SIP CSC07A01100KGPA
RES NET 100Kohm 7P 6RES SIP

RES NET 100Kohm 7P 6RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC07A01100KGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC07A01100KGPA-ND
Resistor Networks, Arrays CSC07A01100KGPA-ND
100k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

100k Ohm ±2% 200mW Power Per Element Bussed 6 Resistor Network/Array ±100ppm/°C 7-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC07A01100KGPA CSC07A01100KGPA-ND
Product Name RES NET 100K OHM 7P 6RES SIP Resistor Networks, Arrays
Resistance Range 100000 ohms 100000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 7-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers