VISHAY PRECISION GROUP
CSC06B05221BGPA -- CSC, , 221 OHM, 2% VISHAY
Vishay Precision Group
Csc, , 221 Ohm, 2% Vishay
CSC06B05221BGPA
Description
CSC, , 221 Ohm, 2%
Description
CSC, , 221 Ohm, 2%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6578 |
|
Product Name
|
Csc, , 221 Ohm, 2% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details