Vishay Precision Group Res Thick Film NET 47 Ohm 1% 1W ¦250ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Bulk CSC06B0347R0FPA

Description
Res Thick Film NET 47 Ohm 1% 1W ¦250ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Bulk
Request a Quote
Description
Res Thick Film NET 47 Ohm 1% 1W ¦250ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 47 Ohm 1% 1W ¦250ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Bulk - CSC06B0347R0FPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 47 Ohm 1% 1W ¦250ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Bulk
CSC06B0347R0FPA
Res Thick Film NET 47 Ohm 1% 1W ¦250ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Bulk CSC06B0347R0FPA
Res Thick Film NET 47 Ohm 1% 1W ¦250ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Bulk

Res Thick Film NET 47 Ohm 1% 1W ¦250ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Bulk

Supplier's Site
Csc, , 47 Ohm, 1% Vishay - 43C6576 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 47 Ohm, 1% Vishay
43C6576
Csc, , 47 Ohm, 1% Vishay 43C6576
CSC, , 47 Ohm, 1%

CSC, , 47 Ohm, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC06B0347R0FPA 43C6576
Product Name Res Thick Film NET 47 Ohm 1% 1W ¦250ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Bulk Csc, , 47 Ohm, 1% Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details