Res Thick Film NET 10 Ohm 2% 1W ¦250ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Bulk
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSC06B0310R0GPA | 43C6566 |
| Product Name | Res Thick Film NET 10 Ohm 2% 1W ¦250ppm/¦C ISOL 6-Pin SIP Pin Thru-Hole Bulk | Csc, , 10 Ohm, 2% Vishay |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 2 +/- % |