Vishay Precision Group Csc, , 220 Ohm, 2% Vishay CSC06B01220RGPA

Description
CSC, , 220 Ohm, 2%
Description
CSC, , 220 Ohm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 220 Ohm, 2% Vishay - 43C6557 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 220 Ohm, 2% Vishay
43C6557
Csc, , 220 Ohm, 2% Vishay 43C6557
CSC, , 220 Ohm, 2%

CSC, , 220 Ohm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6557
Product Name Csc, , 220 Ohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details