Vishay Intertechnology, Inc. RES NET 120/200 OHM 6P 8RES SIP CSC06A05750BGPA

Description
RES NET 120/200ohm 6P 8RES SIP
Request a Quote Datasheet
Description
RES NET 120/200ohm 6P 8RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 120/200 OHM 6P 8RES SIP - CSC06A05750BGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 120/200 OHM 6P 8RES SIP
CSC06A05750BGPA
RES NET 120/200 OHM 6P 8RES SIP CSC06A05750BGPA
RES NET 120/200ohm 6P 8RES SIP

RES NET 120/200ohm 6P 8RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC06A05750BGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A05750BGPA-ND
Resistor Networks, Arrays CSC06A05750BGPA-ND
120, 200 Ohm ±2% 200mW Power Per Element Dual Terminator 8 Resistor Network/Array ±100ppm/°C 6-SIP

120, 200 Ohm ±2% 200mW Power Per Element Dual Terminator 8 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Csc, , 750 Ohm, 2% Vishay - 49H7825 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 750 Ohm, 2% Vishay
49H7825
Csc, , 750 Ohm, 2% Vishay 49H7825
CSC, , 750 Ohm, 2%

CSC, , 750 Ohm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC06A05750BGPA CSC06A05750BGPA-ND 49H7825
Product Name RES NET 120/200 OHM 6P 8RES SIP Resistor Networks, Arrays Csc, , 750 Ohm, 2% Vishay
Resistance Range 200 ohms 120 to 200 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details