VISHAY PRECISION GROUP
CSC06A05202BGPA -- CSC, , 202 OHM, 2% VISHAY
Vishay Precision Group
Csc, , 202 Ohm, 2% Vishay
CSC06A05202BGPA
Description
CSC, , 202 Ohm, 2%
Description
CSC, , 202 Ohm, 2%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6541 |
|
Product Name
|
Csc, , 202 Ohm, 2% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
33000 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details