Vishay Intertechnology, Inc. RES NET 75 OHM 6P 3RES SIP CSC06A0375R0GPA

Description
RES NET 75ohm 6P 3RES SIP
Request a Quote Datasheet
Description
RES NET 75ohm 6P 3RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 75 OHM 6P 3RES SIP - CSC06A0375R0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 75 OHM 6P 3RES SIP
CSC06A0375R0GPA
RES NET 75 OHM 6P 3RES SIP CSC06A0375R0GPA
RES NET 75ohm 6P 3RES SIP

RES NET 75ohm 6P 3RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC06A0375R0GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A0375R0GPA-ND
Resistor Networks, Arrays CSC06A0375R0GPA-ND
75 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

75 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Csc, , 75 Ohm, 2% Vishay - 43C6535 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 75 Ohm, 2% Vishay
43C6535
Csc, , 75 Ohm, 2% Vishay 43C6535
CSC, , 75 Ohm, 2%

CSC, , 75 Ohm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC06A0375R0GPA CSC06A0375R0GPA-ND 43C6535
Product Name RES NET 75 OHM 6P 3RES SIP Resistor Networks, Arrays Csc, , 75 Ohm, 2% Vishay
Resistance Range 75 ohms 75 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details