Vishay Precision Group Resistor Networks & Arrays 6pin 6.8Kohms 2% Isolated CSC06A036K80GPA

Description
Resistor Networks & Arrays 6pin 6.8Kohms 2% Isolated
Request a Quote
Description
Resistor Networks & Arrays 6pin 6.8Kohms 2% Isolated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 6pin 6.8Kohms 2% Isolated - CSC06A036K80GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 6pin 6.8Kohms 2% Isolated
CSC06A036K80GPA
Resistor Networks & Arrays 6pin 6.8Kohms 2% Isolated CSC06A036K80GPA
Resistor Networks & Arrays 6pin 6.8Kohms 2% Isolated

Resistor Networks & Arrays 6pin 6.8Kohms 2% Isolated

Supplier's Site
Csc, , 6.8 Kohm, 2% Vishay - 43C6532 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 6.8 Kohm, 2% Vishay
43C6532
Csc, , 6.8 Kohm, 2% Vishay 43C6532
CSC, , 6.8 kOhm, 2%

CSC, , 6.8 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC06A036K80GPA 43C6532
Product Name Resistor Networks & Arrays 6pin 6.8Kohms 2% Isolated Csc, , 6.8 Kohm, 2% Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers