Vishay Intertechnology, Inc. RES NET 680 OHM 6P 3RES SIP CSC06A03680RGPA

Description
RES NET 680ohm 6P 3RES SIP
Request a Quote Datasheet
Description
RES NET 680ohm 6P 3RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 680 OHM 6P 3RES SIP - CSC06A03680RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 680 OHM 6P 3RES SIP
CSC06A03680RGPA
RES NET 680 OHM 6P 3RES SIP CSC06A03680RGPA
RES NET 680ohm 6P 3RES SIP

RES NET 680ohm 6P 3RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC06A03680RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A03680RGPA-ND
Resistor Networks, Arrays CSC06A03680RGPA-ND
680 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

680 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Csc, , 680 Ohm, 2% Vishay - 25C0950 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 680 Ohm, 2% Vishay
25C0950
Csc, , 680 Ohm, 2% Vishay 25C0950
CSC, , 680 Ohm, 2%

CSC, , 680 Ohm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC06A03680RGPA CSC06A03680RGPA-ND 25C0950
Product Name RES NET 680 OHM 6P 3RES SIP Resistor Networks, Arrays Csc, , 680 Ohm, 2% Vishay
Resistance Range 680 ohms 680 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details