Vishay Intertechnology, Inc. RES NET 470 OHM 6P 3RES SIP CSC06A03470RGPA

Description
RES NET 470ohm 6P 3RES SIP
Request a Quote Datasheet
Description
RES NET 470ohm 6P 3RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 470 OHM 6P 3RES SIP - CSC06A03470RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 470 OHM 6P 3RES SIP
CSC06A03470RGPA
RES NET 470 OHM 6P 3RES SIP CSC06A03470RGPA
RES NET 470ohm 6P 3RES SIP

RES NET 470ohm 6P 3RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC06A03470RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A03470RGPA-ND
Resistor Networks, Arrays CSC06A03470RGPA-ND
470 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

470 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC06A03470RGPA CSC06A03470RGPA-ND
Product Name RES NET 470 OHM 6P 3RES SIP Resistor Networks, Arrays
Resistance Range 470 ohms 470 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details