Vishay Intertechnology, Inc. Resistor Networks & Arrays 6pin 3.3Kohms 2% Isolated CSC06A033K30GPA

Description
Resistor Networks & Arrays 6pin 3.3Kohms 2% Isolated
Request a Quote Datasheet
Description
Resistor Networks & Arrays 6pin 3.3Kohms 2% Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 6pin 3.3Kohms 2% Isolated - CSC06A033K30GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 6pin 3.3Kohms 2% Isolated
CSC06A033K30GPA
Resistor Networks & Arrays 6pin 3.3Kohms 2% Isolated CSC06A033K30GPA
Resistor Networks & Arrays 6pin 3.3Kohms 2% Isolated

Resistor Networks & Arrays 6pin 3.3Kohms 2% Isolated

Supplier's Site
Resistor Networks, Arrays - CSC06A033K30GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A033K30GPA-ND
Resistor Networks, Arrays CSC06A033K30GPA-ND
3.3k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

3.3k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC06A033K30GPA CSC06A033K30GPA-ND
Product Name Resistor Networks & Arrays 6pin 3.3Kohms 2% Isolated Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 3300 ohms 3300 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor Networks, Arrays - CN2B4TTE102J - 1112867-CN2B4TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details