Vishay Precision Group Resistor Networks & Arrays 6pin 390ohms 2% Isolated CSC06A03390RGPA

Description
Resistor Networks & Arrays 6pin 390ohms 2% Isolated
Request a Quote
Description
Resistor Networks & Arrays 6pin 390ohms 2% Isolated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 6pin 390ohms 2% Isolated - CSC06A03390RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 6pin 390ohms 2% Isolated
CSC06A03390RGPA
Resistor Networks & Arrays 6pin 390ohms 2% Isolated CSC06A03390RGPA
Resistor Networks & Arrays 6pin 390ohms 2% Isolated

Resistor Networks & Arrays 6pin 390ohms 2% Isolated

Supplier's Site
Csc, , 390 Ohm, 2% Vishay - 43C6527 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 390 Ohm, 2% Vishay
43C6527
Csc, , 390 Ohm, 2% Vishay 43C6527
CSC, , 390 Ohm, 2%

CSC, , 390 Ohm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC06A03390RGPA 43C6527
Product Name Resistor Networks & Arrays 6pin 390ohms 2% Isolated Csc, , 390 Ohm, 2% Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details