Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC06A03330RGPA

Description
330 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
330 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC06A03330RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A03330RGPA-ND
Resistor Networks, Arrays CSC06A03330RGPA-ND
330 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

330 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
RES NET 330 OHM 6P 3RES SIP - CSC06A03330RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 330 OHM 6P 3RES SIP
CSC06A03330RGPA
RES NET 330 OHM 6P 3RES SIP CSC06A03330RGPA
RES NET 330ohm 6P 3RES SIP

RES NET 330ohm 6P 3RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC06A03330RGPA-ND CSC06A03330RGPA
Product Name Resistor Networks, Arrays RES NET 330 OHM 6P 3RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details