Vishay Intertechnology, Inc. Resistor Networks & Arrays 6pin 2Kohms 2% Isolated CSC06A032K00GPA

Description
Resistor Networks & Arrays 6pin 2Kohms 2% Isolated
Request a Quote Datasheet
Description
Resistor Networks & Arrays 6pin 2Kohms 2% Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 6pin 2Kohms 2% Isolated - CSC06A032K00GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 6pin 2Kohms 2% Isolated
CSC06A032K00GPA
Resistor Networks & Arrays 6pin 2Kohms 2% Isolated CSC06A032K00GPA
Resistor Networks & Arrays 6pin 2Kohms 2% Isolated

Resistor Networks & Arrays 6pin 2Kohms 2% Isolated

Supplier's Site
Resistor Networks, Arrays - CSC06A032K00GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A032K00GPA-ND
Resistor Networks, Arrays CSC06A032K00GPA-ND
2k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

2k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC06A032K00GPA CSC06A032K00GPA-ND
Product Name Resistor Networks & Arrays 6pin 2Kohms 2% Isolated Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 2000 ohms 2000 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers