Vishay Intertechnology, Inc. RES NET 270 OHM 6P 3RES SIP CSC06A03270RGPA

Description
RES NET 270ohm 6P 3RES SIP
Request a Quote Datasheet
Description
RES NET 270ohm 6P 3RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 270 OHM 6P 3RES SIP - CSC06A03270RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 270 OHM 6P 3RES SIP
CSC06A03270RGPA
RES NET 270 OHM 6P 3RES SIP CSC06A03270RGPA
RES NET 270ohm 6P 3RES SIP

RES NET 270ohm 6P 3RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC06A03270RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A03270RGPA-ND
Resistor Networks, Arrays CSC06A03270RGPA-ND
270 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

270 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Csc, , 270 Ohm, 2% Vishay - 43C6525 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 270 Ohm, 2% Vishay
43C6525
Csc, , 270 Ohm, 2% Vishay 43C6525
CSC, , 270 Ohm, 2%

CSC, , 270 Ohm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC06A03270RGPA CSC06A03270RGPA-ND 43C6525
Product Name RES NET 270 OHM 6P 3RES SIP Resistor Networks, Arrays Csc, , 270 Ohm, 2% Vishay
Resistance Range 270 ohms 270 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers