Vishay Intertechnology, Inc. RSNK SIP 3R 6P 2.2K CSC06A03222G

Description
RSNK SIP 3R 6P 2.2K
Request a Quote
Description
RSNK SIP 3R 6P 2.2K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSNK SIP 3R 6P 2.2K - CSC06A03222G - ASAP Semiconductor LLC
Anaheim, CA, United States
RSNK SIP 3R 6P 2.2K
CSC06A03222G
RSNK SIP 3R 6P 2.2K CSC06A03222G
RSNK SIP 3R 6P 2.2K

RSNK SIP 3R 6P 2.2K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CSC06A03222G
Product Name RSNK SIP 3R 6P 2.2K
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details