Vishay Precision Group Resistor Networks & Arrays 6pin 220Kohms 2% Isolated CSC06A03220KGPA

Description
Resistor Networks & Arrays 6pin 220Kohms 2% Isolated
Request a Quote
Description
Resistor Networks & Arrays 6pin 220Kohms 2% Isolated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 6pin 220Kohms 2% Isolated - CSC06A03220KGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 6pin 220Kohms 2% Isolated
CSC06A03220KGPA
Resistor Networks & Arrays 6pin 220Kohms 2% Isolated CSC06A03220KGPA
Resistor Networks & Arrays 6pin 220Kohms 2% Isolated

Resistor Networks & Arrays 6pin 220Kohms 2% Isolated

Supplier's Site
Csc, , 220 Kohm, 2% Vishay - 43C6523 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 220 Kohm, 2% Vishay
43C6523
Csc, , 220 Kohm, 2% Vishay 43C6523
CSC, , 220 kOhm, 2%

CSC, , 220 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC06A03220KGPA 43C6523
Product Name Resistor Networks & Arrays 6pin 220Kohms 2% Isolated Csc, , 220 Kohm, 2% Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers