Vishay Intertechnology, Inc. RES NET 1K OHM 6P 3RES SIP CSC06A031K00GPA

Description
RES NET 1Kohm 6P 3RES SIP
Request a Quote Datasheet
Description
RES NET 1Kohm 6P 3RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1K OHM 6P 3RES SIP - CSC06A031K00GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1K OHM 6P 3RES SIP
CSC06A031K00GPA
RES NET 1K OHM 6P 3RES SIP CSC06A031K00GPA
RES NET 1Kohm 6P 3RES SIP

RES NET 1Kohm 6P 3RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC1.0KH-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC1.0KH-ND
Resistor Networks, Arrays CSC1.0KH-ND
1k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

1k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor, Isolated Resistor Network, 3, 1Kohm, 2%, Sip; Resistance Vishay - 03F5350 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 3, 1Kohm, 2%, Sip; Resistance Vishay
03F5350
Resistor, Isolated Resistor Network, 3, 1Kohm, 2%, Sip; Resistance Vishay 03F5350
RESISTOR, ISOLATED RESISTOR NETWORK, 3, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

RESISTOR, ISOLATED RESISTOR NETWORK, 3, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC06A031K00GPA CSC1.0KH-ND 03F5350
Product Name RES NET 1K OHM 6P 3RES SIP Resistor Networks, Arrays Resistor, Isolated Resistor Network, 3, 1Kohm, 2%, Sip; Resistance Vishay
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP SIP
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers