Vishay Precision Group Csc06A-03 15K 2% Ej E3 Vishay CSC06A0315K0GEJ

Description
CSC06A-03 15K 2% EJ e3
Description
CSC06A-03 15K 2% EJ e3

Suppliers

Company
Product
Description
Supplier Links
Csc06A-03 15K 2% Ej E3 Vishay - 63P9476 - Newark, An Avnet Company
Chicago, IL, United States
Csc06A-03 15K 2% Ej E3 Vishay
63P9476
Csc06A-03 15K 2% Ej E3 Vishay 63P9476
CSC06A-03 15K 2% EJ e3

CSC06A-03 15K 2% EJ e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63P9476
Product Name Csc06A-03 15K 2% Ej E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details