Vishay Intertechnology, Inc. RES NET 10K OHM 6P 3RES SIP CSC06A0310K0FPA

Description
RES NET 10Kohm 6P 3RES SIP
Request a Quote Datasheet
Description
RES NET 10Kohm 6P 3RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 10K OHM 6P 3RES SIP - CSC06A0310K0FPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 6P 3RES SIP
CSC06A0310K0FPA
RES NET 10K OHM 6P 3RES SIP CSC06A0310K0FPA
RES NET 10Kohm 6P 3RES SIP

RES NET 10Kohm 6P 3RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC06A0310K0FPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A0310K0FPA-ND
Resistor Networks, Arrays CSC06A0310K0FPA-ND
10k Ohm ±1% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

10k Ohm ±1% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Csc, , 10 Kohm, 1% Vishay - 43C6506 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 10 Kohm, 1% Vishay
43C6506
Csc, , 10 Kohm, 1% Vishay 43C6506
CSC, , 10 kOhm, 1%

CSC, , 10 kOhm, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC06A0310K0FPA CSC06A0310K0FPA-ND 43C6506
Product Name RES NET 10K OHM 6P 3RES SIP Resistor Networks, Arrays Csc, , 10 Kohm, 1% Vishay
Resistance Range 10000 ohms 10000 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details