VISHAY INTERTECHNOLOGY, INC.
CSC06A03104G -- RNET, 100K 4606X-102-104
Vishay Intertechnology, Inc.
RNET, 100K 4606X-102-104
CSC06A03104G
Description
RNET, 100K 4606X-102-104
Request a Quote
Email Supplier
Description
RNET, 100K 4606X-102-104
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CSC06A03104G |
|
Product Name
|
RNET, 100K 4606X-102-104 |
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
8200 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details