Vishay Intertechnology, Inc. RES NET 102K OHM 6P 3RES SIP CSC06A03102KFPA

Description
RES NET 102Kohm 6P 3RES SIP
Request a Quote Datasheet
Description
RES NET 102Kohm 6P 3RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 102K OHM 6P 3RES SIP - CSC06A03102KFPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 102K OHM 6P 3RES SIP
CSC06A03102KFPA
RES NET 102K OHM 6P 3RES SIP CSC06A03102KFPA
RES NET 102Kohm 6P 3RES SIP

RES NET 102Kohm 6P 3RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC06A03102KFPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A03102KFPA-ND
Resistor Networks, Arrays CSC06A03102KFPA-ND
102k Ohm ±1% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

102k Ohm ±1% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Csc, , 102 Kohm, 1% Vishay - 43C6512 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 102 Kohm, 1% Vishay
43C6512
Csc, , 102 Kohm, 1% Vishay 43C6512
CSC, , 102 kOhm, 1%

CSC, , 102 kOhm, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC06A03102KFPA CSC06A03102KFPA-ND 43C6512
Product Name RES NET 102K OHM 6P 3RES SIP Resistor Networks, Arrays Csc, , 102 Kohm, 1% Vishay
Resistance Range 102000 ohms 102000 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details