Vishay Intertechnology, Inc. RES NET 100K OHM 6P 3RES SIP CSC06A03100KGPA

Description
RES NET 100Kohm 6P 3RES SIP
Request a Quote Datasheet
Description
RES NET 100Kohm 6P 3RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 100K OHM 6P 3RES SIP - CSC06A03100KGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 100K OHM 6P 3RES SIP
CSC06A03100KGPA
RES NET 100K OHM 6P 3RES SIP CSC06A03100KGPA
RES NET 100Kohm 6P 3RES SIP

RES NET 100Kohm 6P 3RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC100KH-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC100KH-ND
Resistor Networks, Arrays CSC100KH-ND
100k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

100k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC06A03100KGPA CSC100KH-ND
Product Name RES NET 100K OHM 6P 3RES SIP Resistor Networks, Arrays
Resistance Range 100000 ohms 100000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details