Vishay Intertechnology, Inc. RES NET 82K OHM 6P 5RES SIP CSC06A0182K0GPA

Description
RES NET 82Kohm 6P 5RES SIP
Request a Quote Datasheet
Description
RES NET 82Kohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 82K OHM 6P 5RES SIP - CSC06A0182K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 82K OHM 6P 5RES SIP
CSC06A0182K0GPA
RES NET 82K OHM 6P 5RES SIP CSC06A0182K0GPA
RES NET 82Kohm 6P 5RES SIP

RES NET 82Kohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC06A0182K0GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A0182K0GPA-ND
Resistor Networks, Arrays CSC06A0182K0GPA-ND
82k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

82k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC06A0182K0GPA CSC06A0182K0GPA-ND
Product Name RES NET 82K OHM 6P 5RES SIP Resistor Networks, Arrays
Resistance Range 82000 ohms 82000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers