Vishay Intertechnology, Inc. RES NET 820 OHM 6P 5RES SIP CSC06A01820RGPA

Description
RES NET 820ohm 6P 5RES SIP
Request a Quote Datasheet
Description
RES NET 820ohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 820 OHM 6P 5RES SIP - CSC06A01820RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 820 OHM 6P 5RES SIP
CSC06A01820RGPA
RES NET 820 OHM 6P 5RES SIP CSC06A01820RGPA
RES NET 820ohm 6P 5RES SIP

RES NET 820ohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC06A01820RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A01820RGPA-ND
Resistor Networks, Arrays CSC06A01820RGPA-ND
820 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

820 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC06A01820RGPA CSC06A01820RGPA-ND
Product Name RES NET 820 OHM 6P 5RES SIP Resistor Networks, Arrays
Resistance Range 820 ohms 820 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers