Vishay Precision Group Csc06A-01 6.8K 5% Ek E3 Vishay CSC06A016K80JEK

Description
CSC06A-01 6.8K 5% EK e3
Description
CSC06A-01 6.8K 5% EK e3

Suppliers

Company
Product
Description
Supplier Links
Csc06A-01 6.8K 5% Ek E3 Vishay - 47P5476 - Newark, An Avnet Company
Chicago, IL, United States
Csc06A-01 6.8K 5% Ek E3 Vishay
47P5476
Csc06A-01 6.8K 5% Ek E3 Vishay 47P5476
CSC06A-01 6.8K 5% EK e3

CSC06A-01 6.8K 5% EK e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P5476
Product Name Csc06A-01 6.8K 5% Ek E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details