Vishay Intertechnology, Inc. RES NET 68 OHM 6P 5RES SIP CSC06A0168R0GPA

Description
RES NET 68ohm 6P 5RES SIP
Request a Quote Datasheet
Description
RES NET 68ohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 68 OHM 6P 5RES SIP - CSC06A0168R0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 68 OHM 6P 5RES SIP
CSC06A0168R0GPA
RES NET 68 OHM 6P 5RES SIP CSC06A0168R0GPA
RES NET 68ohm 6P 5RES SIP

RES NET 68ohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC06A0168R0GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A0168R0GPA-ND
Resistor Networks, Arrays CSC06A0168R0GPA-ND
68 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

68 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC06A0168R0GPA CSC06A0168R0GPA-ND
Product Name RES NET 68 OHM 6P 5RES SIP Resistor Networks, Arrays
Resistance Range 68 ohms 68 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details