Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC06A01510RGPA

Description
510 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
510 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC510F-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC510F-ND
Resistor Networks, Arrays CSC510F-ND
510 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

510 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
RES NET 510 OHM 6P 5RES SIP - CSC06A01510RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 510 OHM 6P 5RES SIP
CSC06A01510RGPA
RES NET 510 OHM 6P 5RES SIP CSC06A01510RGPA
RES NET 510ohm 6P 5RES SIP

RES NET 510ohm 6P 5RES SIP

Supplier's Site
Csc, , 510 Ohm, 2% Vishay - 43C6498 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 510 Ohm, 2% Vishay
43C6498
Csc, , 510 Ohm, 2% Vishay 43C6498
CSC, , 510 Ohm, 2%

CSC, , 510 Ohm, 2%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC510F-ND CSC06A01510RGPA 43C6498
Product Name Resistor Networks, Arrays RES NET 510 OHM 6P 5RES SIP Csc, , 510 Ohm, 2% Vishay
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details