Vishay Precision Group Resistor Networks, Arrays CSC06A014K70GPA

Description
4.7k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
4.7k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC4.7KF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC4.7KF-ND
Resistor Networks, Arrays CSC4.7KF-ND
4.7k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

4.7k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
RES NET 4.7K OHM 6P 5RES SIP - CSC06A014K70GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 4.7K OHM 6P 5RES SIP
CSC06A014K70GPA
RES NET 4.7K OHM 6P 5RES SIP CSC06A014K70GPA
RES NET 4.7Kohm 6P 5RES SIP

RES NET 4.7Kohm 6P 5RES SIP

Supplier's Site
Resistor, Bussed Resistor Network 5, 4.7Kohm, 2%; Resistance Vishay - 04F2705 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 5, 4.7Kohm, 2%; Resistance Vishay
04F2705
Resistor, Bussed Resistor Network 5, 4.7Kohm, 2%; Resistance Vishay 04F2705
RESISTOR, BUSSED RESISTOR NETWORK 5, 4.7KOHM, 2%; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

RESISTOR, BUSSED RESISTOR NETWORK 5, 4.7KOHM, 2%; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC4.7KF-ND CSC06A014K70GPA 04F2705
Product Name Resistor Networks, Arrays RES NET 4.7K OHM 6P 5RES SIP Resistor, Bussed Resistor Network 5, 4.7Kohm, 2%; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP SIP
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details