Vishay Intertechnology, Inc. Resistor Networks & Arrays 6pin 3.9Kohms 2% Bussed CSC06A013K90GPA

Description
Resistor Networks & Arrays 6pin 3.9Kohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 6pin 3.9Kohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 6pin 3.9Kohms 2% Bussed - CSC06A013K90GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 6pin 3.9Kohms 2% Bussed
CSC06A013K90GPA
Resistor Networks & Arrays 6pin 3.9Kohms 2% Bussed CSC06A013K90GPA
Resistor Networks & Arrays 6pin 3.9Kohms 2% Bussed

Resistor Networks & Arrays 6pin 3.9Kohms 2% Bussed

Supplier's Site
Resistor Networks, Arrays - CSC06A013K90GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A013K90GPA-ND
Resistor Networks, Arrays CSC06A013K90GPA-ND
3.9k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

3.9k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC06A013K90GPA CSC06A013K90GPA-ND
Product Name Resistor Networks & Arrays 6pin 3.9Kohms 2% Bussed Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 3900 ohms 3900 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers