Vishay Intertechnology, Inc. RES NET 3.3K OHM 6P 5RES SIP CSC06A013K30GPA

Description
RES NET 3.3Kohm 6P 5RES SIP
Request a Quote Datasheet
Description
RES NET 3.3Kohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 3.3K OHM 6P 5RES SIP - CSC06A013K30GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 3.3K OHM 6P 5RES SIP
CSC06A013K30GPA
RES NET 3.3K OHM 6P 5RES SIP CSC06A013K30GPA
RES NET 3.3Kohm 6P 5RES SIP

RES NET 3.3Kohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC06A013K30GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A013K30GPA-ND
Resistor Networks, Arrays CSC06A013K30GPA-ND
3.3k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

3.3k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC06A013K30GPA CSC06A013K30GPA-ND
Product Name RES NET 3.3K OHM 6P 5RES SIP Resistor Networks, Arrays
Resistance Range 3300 ohms 3300 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details