Vishay Intertechnology, Inc. RES NET 33 OHM 6P 5RES SIP CSC06A0133R0GPA

Description
RES NET 33ohm 6P 5RES SIP
Request a Quote Datasheet
Description
RES NET 33ohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 33 OHM 6P 5RES SIP - CSC06A0133R0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 33 OHM 6P 5RES SIP
CSC06A0133R0GPA
RES NET 33 OHM 6P 5RES SIP CSC06A0133R0GPA
RES NET 33ohm 6P 5RES SIP

RES NET 33ohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC06A0133R0GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A0133R0GPA-ND
Resistor Networks, Arrays CSC06A0133R0GPA-ND
33 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP

33 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±250ppm/°C 6-SIP

Buy Now Datasheet
Resistor, Bus Res N/w, 5, 330 Ohm, 0.02, Sip; Resistance Vishay - 04F2685 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bus Res N/w, 5, 330 Ohm, 0.02, Sip; Resistance Vishay
04F2685
Resistor, Bus Res N/w, 5, 330 Ohm, 0.02, Sip; Resistance Vishay 04F2685
RESISTOR, BUS RES N/W, 5, 330 OHM, 0.02, SIP; Resistance:33ohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

RESISTOR, BUS RES N/W, 5, 330 OHM, 0.02, SIP; Resistance:33ohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC06A0133R0GPA CSC06A0133R0GPA-ND 04F2685
Product Name RES NET 33 OHM 6P 5RES SIP Resistor Networks, Arrays Resistor, Bus Res N/w, 5, 330 Ohm, 0.02, Sip; Resistance Vishay
Resistance Range 33 ohms 33 ohms 33 ohms
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP SIP
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details