Vishay Intertechnology, Inc. RES NET 2.2K OHM 6P 5RES SIP CSC06A012K20GPA

Description
RES NET 2.2Kohm 6P 5RES SIP
Request a Quote Datasheet
Description
RES NET 2.2Kohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 2.2K OHM 6P 5RES SIP - CSC06A012K20GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 2.2K OHM 6P 5RES SIP
CSC06A012K20GPA
RES NET 2.2K OHM 6P 5RES SIP CSC06A012K20GPA
RES NET 2.2Kohm 6P 5RES SIP

RES NET 2.2Kohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC06A012K20GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A012K20GPA-ND
Resistor Networks, Arrays CSC06A012K20GPA-ND
2.2k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

2.2k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor, Bus Res N/w 5, 2.2Kohm, 2%, Sip; Resistance Vishay - 04F2702 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bus Res N/w 5, 2.2Kohm, 2%, Sip; Resistance Vishay
04F2702
Resistor, Bus Res N/w 5, 2.2Kohm, 2%, Sip; Resistance Vishay 04F2702
RESISTOR, BUS RES N/W 5, 2.2KOHM, 2%, SIP; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

RESISTOR, BUS RES N/W 5, 2.2KOHM, 2%, SIP; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC06A012K20GPA CSC06A012K20GPA-ND 04F2702
Product Name RES NET 2.2K OHM 6P 5RES SIP Resistor Networks, Arrays Resistor, Bus Res N/w 5, 2.2Kohm, 2%, Sip; Resistance Vishay
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP SIP
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details