Vishay Precision Group Thick Film Resistor NetworksSeries:CSC; Resistance:2.2kohm; Resistance Tolerance:+/- 2%; Power Rat... CSC06A012K20GEK

Description
Thick Film Resistor NetworksSeries:CSC; Resistance:2.2kohm; Resistance Tolerance:+/- 2%; Power Rat...
Request a Quote
Description
Thick Film Resistor NetworksSeries:CSC; Resistance:2.2kohm; Resistance Tolerance:+/- 2%; Power Rat...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor NetworksSeries:CSC; Resistance:2.2kohm; Resistance Tolerance:+/- 2%; Power Rat... - CSC06A012K20GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistor NetworksSeries:CSC; Resistance:2.2kohm; Resistance Tolerance:+/- 2%; Power Rat...
CSC06A012K20GEK
Thick Film Resistor NetworksSeries:CSC; Resistance:2.2kohm; Resistance Tolerance:+/- 2%; Power Rat... CSC06A012K20GEK
Thick Film Resistor NetworksSeries:CSC; Resistance:2.2kohm; Resistance Tolerance:+/- 2%; Power Rat...

Thick Film Resistor NetworksSeries:CSC; Resistance:2.2kohm; Resistance Tolerance:+/- 2%; Power Rat...

Supplier's Site
Resistor, Bussed Resistor Network 5, 2.2Kohm, 2%, Sip; Resistance Vishay - 71M1501 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 5, 2.2Kohm, 2%, Sip; Resistance Vishay
71M1501
Resistor, Bussed Resistor Network 5, 2.2Kohm, 2%, Sip; Resistance Vishay 71M1501
RESISTOR, BUSSED RESISTOR NETWORK 5, 2.2KOHM, 2%, SIP; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 5, 2.2KOHM, 2%, SIP; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC06A012K20GEK 71M1501
Product Name Thick Film Resistor NetworksSeries:CSC; Resistance:2.2kohm; Resistance Tolerance:+/- 2%; Power Rat... Resistor, Bussed Resistor Network 5, 2.2Kohm, 2%, Sip; Resistance Vishay
Technology / Construction Thick Film (Chip)
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details