Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC06A012K00GPA

Description
2k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
2k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC06A012K00GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A012K00GPA-ND
Resistor Networks, Arrays CSC06A012K00GPA-ND
2k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

2k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
RES NET 2K OHM 6P 5RES SIP - CSC06A012K00GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 2K OHM 6P 5RES SIP
CSC06A012K00GPA
RES NET 2K OHM 6P 5RES SIP CSC06A012K00GPA
RES NET 2Kohm 6P 5RES SIP

RES NET 2Kohm 6P 5RES SIP

Supplier's Site
Resistor, Bus Res N/w, 5, 2Kohm, 2%, Sip; Resistance Vishay - 04F2701 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bus Res N/w, 5, 2Kohm, 2%, Sip; Resistance Vishay
04F2701
Resistor, Bus Res N/w, 5, 2Kohm, 2%, Sip; Resistance Vishay 04F2701
RESISTOR, BUS RES N/W, 5, 2KOHM, 2%, SIP; Resistance:2kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

RESISTOR, BUS RES N/W, 5, 2KOHM, 2%, SIP; Resistance:2kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC06A012K00GPA-ND CSC06A012K00GPA 04F2701
Product Name Resistor Networks, Arrays RES NET 2K OHM 6P 5RES SIP Resistor, Bus Res N/w, 5, 2Kohm, 2%, Sip; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP SIP
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers