Vishay Precision Group Res Thick Film NET 2K Ohm 2% 3/4W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Bulk CSC06A012K00GEK

Description
Res Thick Film NET 2K Ohm 2% 3/4W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Bulk
Request a Quote
Description
Res Thick Film NET 2K Ohm 2% 3/4W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 2K Ohm 2% 3/4W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Bulk - CSC06A012K00GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 2K Ohm 2% 3/4W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Bulk
CSC06A012K00GEK
Res Thick Film NET 2K Ohm 2% 3/4W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Bulk CSC06A012K00GEK
Res Thick Film NET 2K Ohm 2% 3/4W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Bulk

Res Thick Film NET 2K Ohm 2% 3/4W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Bulk

Supplier's Site
Resistor, Bussed Resistor Network 5, 2Kohm, 2%, Sip; Resistance Vishay - 05N4957 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 5, 2Kohm, 2%, Sip; Resistance Vishay
05N4957
Resistor, Bussed Resistor Network 5, 2Kohm, 2%, Sip; Resistance Vishay 05N4957
RESISTOR, BUSSED RESISTOR NETWORK 5, 2KOHM, 2%, SIP; Resistance:2kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 5, 2KOHM, 2%, SIP; Resistance:2kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC06A012K00GEK 05N4957
Product Name Res Thick Film NET 2K Ohm 2% 3/4W ¦100ppm/¦C BUS 6-Pin SIP Pin Thru-Hole Bulk Resistor, Bussed Resistor Network 5, 2Kohm, 2%, Sip; Resistance Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole SIP
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details