Vishay Precision Group Csc06A-01 220 2% D03 Vishay CSC06A01220RGDA

Description
CSC06A-01 220 2% D03
Description
CSC06A-01 220 2% D03

Suppliers

Company
Product
Description
Supplier Links
Csc06A-01 220 2% D03 Vishay - 63P9475 - Newark, An Avnet Company
Chicago, IL, United States
Csc06A-01 220 2% D03 Vishay
63P9475
Csc06A-01 220 2% D03 Vishay 63P9475
CSC06A-01 220 2% D03

CSC06A-01 220 2% D03

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63P9475
Product Name Csc06A-01 220 2% D03 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details