Vishay Intertechnology, Inc. RES NET 220K OHM 6P 5RES SIP CSC06A01220KGPA

Description
RES NET 220Kohm 6P 5RES SIP
Request a Quote
Description
RES NET 220Kohm 6P 5RES SIP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES NET 220K OHM 6P 5RES SIP - CSC06A01220KGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 220K OHM 6P 5RES SIP
CSC06A01220KGPA
RES NET 220K OHM 6P 5RES SIP CSC06A01220KGPA
RES NET 220Kohm 6P 5RES SIP

RES NET 220Kohm 6P 5RES SIP

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CSC06A01220KGPA
Product Name RES NET 220K OHM 6P 5RES SIP
Resistance Range 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details