Vishay Intertechnology, Inc. Resistor Networks & Arrays 6pin 20Kohms 2% Bussed CSC06A0120K0GPA

Description
Resistor Networks & Arrays 6pin 20Kohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 6pin 20Kohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 6pin 20Kohms 2% Bussed - CSC06A0120K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 6pin 20Kohms 2% Bussed
CSC06A0120K0GPA
Resistor Networks & Arrays 6pin 20Kohms 2% Bussed CSC06A0120K0GPA
Resistor Networks & Arrays 6pin 20Kohms 2% Bussed

Resistor Networks & Arrays 6pin 20Kohms 2% Bussed

Supplier's Site
Resistor Networks, Arrays - CSC06A0120K0GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC06A0120K0GPA-ND
Resistor Networks, Arrays CSC06A0120K0GPA-ND
20k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

20k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC06A0120K0GPA CSC06A0120K0GPA-ND
Product Name Resistor Networks & Arrays 6pin 20Kohms 2% Bussed Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 20000 ohms 20000 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details