Vishay Precision Group RES NET 1K OHM 6P 5RES SIP CSC06A011K00GPA

Description
RES NET 1Kohm 6P 5RES SIP
Request a Quote Datasheet
Description
RES NET 1Kohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1K OHM 6P 5RES SIP - CSC06A011K00GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1K OHM 6P 5RES SIP
CSC06A011K00GPA
RES NET 1K OHM 6P 5RES SIP CSC06A011K00GPA
RES NET 1Kohm 6P 5RES SIP

RES NET 1Kohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC1.0KF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC1.0KF-ND
Resistor Networks, Arrays CSC1.0KF-ND
1k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

1k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor, Bus Res N/w, 5, 1Kohm, 2%, Sip; Resistance Vishay - 04F2698 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bus Res N/w, 5, 1Kohm, 2%, Sip; Resistance Vishay
04F2698
Resistor, Bus Res N/w, 5, 1Kohm, 2%, Sip; Resistance Vishay 04F2698
RESISTOR, BUS RES N/W, 5, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

RESISTOR, BUS RES N/W, 5, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC06A011K00GPA CSC1.0KF-ND 04F2698
Product Name RES NET 1K OHM 6P 5RES SIP Resistor Networks, Arrays Resistor, Bus Res N/w, 5, 1Kohm, 2%, Sip; Resistance Vishay
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP SIP
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers