Vishay Precision Group Csc, , 12 Kohm, 2% Vishay CSC06A0112K0GDA

Description
CSC, , 12 kOhm, 2%
Description
CSC, , 12 kOhm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 12 Kohm, 2% Vishay - 43C6480 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 12 Kohm, 2% Vishay
43C6480
Csc, , 12 Kohm, 2% Vishay 43C6480
CSC, , 12 kOhm, 2%

CSC, , 12 kOhm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6480
Product Name Csc, , 12 Kohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details