Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC06A0110K0GPA

Description
10k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
10k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 541-CSC06A0110K0GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-CSC06A0110K0GPA-ND
Resistor Networks, Arrays 541-CSC06A0110K0GPA-ND
10k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
RES NET 10K OHM 6P 5RES SIP - CSC06A0110K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 6P 5RES SIP
CSC06A0110K0GPA
RES NET 10K OHM 6P 5RES SIP CSC06A0110K0GPA
RES NET 10Kohm 6P 5RES SIP

RES NET 10Kohm 6P 5RES SIP

Supplier's Site
Resistor, Bussed Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Vishay - 04F2708 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Vishay
04F2708
Resistor, Bussed Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Vishay 04F2708
RESISTOR, BUSSED RESISTOR NETWORK, 5, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:6Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

RESISTOR, BUSSED RESISTOR NETWORK, 5, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:6Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CSC06A0110K0GPA-ND CSC06A0110K0GPA 04F2708
Product Name Resistor Networks, Arrays RES NET 10K OHM 6P 5RES SIP Resistor, Bussed Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP SIP
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 159635P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 4700 ohms
Temperature Coefficient 25 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details