Vishay Precision Group CSC06A0110K0GEK CSC06A0110K0GEK

Description
CSC06A0110K0GEK
Request a Quote Datasheet
Description
CSC06A0110K0GEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSC06A0110K0GEK - CSC06A0110K0GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
CSC06A0110K0GEK
CSC06A0110K0GEK
CSC06A0110K0GEK CSC06A0110K0GEK
CSC06A0110K0GEK

CSC06A0110K0GEK

Supplier's Site
Resistor Networks, Arrays - CSC10KE-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10KE-ND
Resistor Networks, Arrays CSC10KE-ND
10k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor, Bus Res N/w, 5, 10Kohm, 2%, Sip; Resistance Vishay - 65K2418 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bus Res N/w, 5, 10Kohm, 2%, Sip; Resistance Vishay
65K2418
Resistor, Bus Res N/w, 5, 10Kohm, 2%, Sip; Resistance Vishay 65K2418
RESISTOR, BUS RES N/W, 5, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RESISTOR, BUS RES N/W, 5, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site
Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Coated Alumina;SIP;0.20W;+/-2%;6Pin;-55de - 70202043 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Coated Alumina;SIP;0.20W;+/-2%;6Pin;-55de
70202043
Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Coated Alumina;SIP;0.20W;+/-2%;6Pin;-55de 70202043
Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Coated Alumina;SIP;0.20W;+/ -2%;6Pin;-55de

Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Coated Alumina;SIP;0.20W;+/-2%;6Pin;-55de

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number CSC06A0110K0GEK CSC10KE-ND 65K2418 70202043
Product Name CSC06A0110K0GEK Resistor Networks, Arrays Resistor, Bus Res N/w, 5, 10Kohm, 2%, Sip; Resistance Vishay Resistor, Ntwrk;10 K Ohms;Bussed;Epoxy Coated Alumina;SIP;0.20W;+/-2%;6Pin;-55de
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 6-SIP SIP SIP
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details