Vishay Precision Group Csc06A-01 10K 1% Ej E3 Vishay CSC06A0110K0FEJ

Description
CSC06A-01 10K 1% EJ e3
Description
CSC06A-01 10K 1% EJ e3

Suppliers

Company
Product
Description
Supplier Links
Csc06A-01 10K 1% Ej E3 Vishay - 63P9474 - Newark, An Avnet Company
Chicago, IL, United States
Csc06A-01 10K 1% Ej E3 Vishay
63P9474
Csc06A-01 10K 1% Ej E3 Vishay 63P9474
CSC06A-01 10K 1% EJ e3

CSC06A-01 10K 1% EJ e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63P9474
Product Name Csc06A-01 10K 1% Ej E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details