Vishay Intertechnology, Inc. RES NET 100K OHM 6P 5RES SIP CSC06A01100KGPA

Description
RES NET 100Kohm 6P 5RES SIP
Request a Quote Datasheet
Description
RES NET 100Kohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 100K OHM 6P 5RES SIP - CSC06A01100KGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 100K OHM 6P 5RES SIP
CSC06A01100KGPA
RES NET 100K OHM 6P 5RES SIP CSC06A01100KGPA
RES NET 100Kohm 6P 5RES SIP

RES NET 100Kohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC100KF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC100KF-ND
Resistor Networks, Arrays CSC100KF-ND
100k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

100k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor, Bus Res N/w 5, 100Kohm, 2%, Sip; Resistance Vishay - 04F2717 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bus Res N/w 5, 100Kohm, 2%, Sip; Resistance Vishay
04F2717
Resistor, Bus Res N/w 5, 100Kohm, 2%, Sip; Resistance Vishay 04F2717
RESISTOR, BUS RES N/W 5, 100KOHM, 2%, SIP; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

RESISTOR, BUS RES N/W 5, 100KOHM, 2%, SIP; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC06A01100KGPA CSC100KF-ND 04F2717
Product Name RES NET 100K OHM 6P 5RES SIP Resistor Networks, Arrays Resistor, Bus Res N/w 5, 100Kohm, 2%, Sip; Resistance Vishay
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP SIP
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details