Vishay Intertechnology, Inc. Resistor Networks, Arrays - CSC05A05252AGEK CSC05A05252AGEK

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034248-CSC05A05252A GEK Contact Plating: Copper, Silver, Tin Mounting: SMD (SMT) Number of Pins: 5 Categories: Resistor Networks,Arrays Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034248-CSC05A05252A GEK Contact Plating: Copper, Silver, Tin Mounting: SMD (SMT) Number of Pins: 5 Categories: Resistor Networks,Arrays Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC05A05252AGEK - 1034248-CSC05A05252AGEK - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - CSC05A05252AGEK
1034248-CSC05A05252AGEK
Resistor Networks, Arrays - CSC05A05252AGEK 1034248-CSC05A05252AGEK
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034248-CSC05A05252A GEK Contact Plating: Copper, Silver, Tin Mounting: SMD (SMT) Number of Pins: 5 Categories: Resistor Networks,Arrays Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034248-CSC05A05252AGEK
Contact Plating: Copper, Silver, Tin
Mounting: SMD (SMT)
Number of Pins: 5
Categories: Resistor Networks,Arrays
Case / Package: Conformal
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Dual Resistor - 50-CSC05A05252AGEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Resistor
50-CSC05A05252AGEK
Dual Resistor 50-CSC05A05252AGEK
Conformal, Sip, 5PIN, Dual Term, 332/103G, 2%, Bulk Product overview: CSC05A05252AGEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Dual, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CSC05A05252AGEK can be used for catalog matching and distributor lookup.

Conformal, Sip, 5PIN, Dual Term, 332/103G, 2%, Bulk Product overview: CSC05A05252AGEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Dual, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CSC05A05252AGEK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1034248-CSC05A05252AGEK 50-CSC05A05252AGEK
Product Name Resistor Networks, Arrays - CSC05A05252AGEK Dual Resistor
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers