Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC05A01470RGPA

Description
470 Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
Request a Quote Datasheet
Description
470 Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC05A01470RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC05A01470RGPA-ND
Resistor Networks, Arrays CSC05A01470RGPA-ND
470 Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

470 Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

Buy Now Datasheet
RES NET 470 OHM 5P 4RES SIP - CSC05A01470RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 470 OHM 5P 4RES SIP
CSC05A01470RGPA
RES NET 470 OHM 5P 4RES SIP CSC05A01470RGPA
RES NET 470ohm 5P 4RES SIP

RES NET 470ohm 5P 4RES SIP

Supplier's Site
Csc, , 470 Ohm, 2% Vishay - 43C6452 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 470 Ohm, 2% Vishay
43C6452
Csc, , 470 Ohm, 2% Vishay 43C6452
CSC, , 470 Ohm, 2%

CSC, , 470 Ohm, 2%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC05A01470RGPA-ND CSC05A01470RGPA 43C6452
Product Name Resistor Networks, Arrays RES NET 470 OHM 5P 4RES SIP Csc, , 470 Ohm, 2% Vishay
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 5-SIP
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers