Vishay Intertechnology, Inc. RES NET 330 OHM 5P 4RES SIP CSC05A01330RGPA

Description
RES NET 330ohm 5P 4RES SIP
Request a Quote Datasheet
Description
RES NET 330ohm 5P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 330 OHM 5P 4RES SIP - CSC05A01330RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 330 OHM 5P 4RES SIP
CSC05A01330RGPA
RES NET 330 OHM 5P 4RES SIP CSC05A01330RGPA
RES NET 330ohm 5P 4RES SIP

RES NET 330ohm 5P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC05A01330RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC05A01330RGPA-ND
Resistor Networks, Arrays CSC05A01330RGPA-ND
330 Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

330 Ohm ±2% 200mW Power Per Element Bussed 4 Resistor Network/Array ±100ppm/°C 5-SIP

Buy Now Datasheet
Csc, , 330 Ohm, 2% Vishay - 43C6447 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 330 Ohm, 2% Vishay
43C6447
Csc, , 330 Ohm, 2% Vishay 43C6447
CSC, , 330 Ohm, 2%

CSC, , 330 Ohm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC05A01330RGPA CSC05A01330RGPA-ND 43C6447
Product Name RES NET 330 OHM 5P 4RES SIP Resistor Networks, Arrays Csc, , 330 Ohm, 2% Vishay
Resistance Range 330 ohms 330 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 5-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details